EN
  • EN
  • DE

CRCW1210470RJNEA

Part No CRCW1210470RJNEA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 470 OHM 5% 1/2W 1210
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Vishay Dale
Packaging Reel
Resistance 470 Ohms
Tolerance ±5%
Power (W) 0.5W, 1/2W
Composition Thick Film
Features Automotive AEC-Q200
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Manufacturer Package 1210 (3225 Metric)
Supplier Device Package 1210
Parts Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum) 0.024" (0.60mm)
Number of Terminations 2
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 723026-CRCW1210470RJNEA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CRCW1210470RJNEA CAD Model

Description

The CRCW1210470RJNEA is a thick film chip resistor manufactured by Vishay. Chip resistors are fundamental passive components used in virtually all electronic circuits to provide a specific amount of electrical resistance. The CRCW series is known for its reliability, stability, and performance in general purpose applications. The 1210 package size refers to the physical dimensions of the resistor, making it suitable for automated surface mount assembly.

Applications:

  • Consumer Electronics: Used in TVs, smartphones, and other electronic devices for current limiting, voltage division, and pull-up/pull-down resistor configurations.
  • Industrial Equipment: Employed in control systems, sensors, and power supplies.
  • Automotive Electronics: Utilized in engine control units (ECUs), infotainment systems, and safety systems.
  • Medical Devices: Integrated into monitoring equipment, diagnostic tools, and therapeutic devices.

Features:

  • Thick Film Technology: Provides stable and reliable resistance values.
  • Surface Mount Device (SMD): Compact size for easy integration into electronic circuits and automated assembly.
  • 1210 Package Size: Standard package dimension for compatibility with automated placement equipment.
  • High Power Rating: Dissipates a significant amount of power relative to its size.
  • RoHS Compliant: Environmentally friendly and meets industry standards.

Benefits:

  • Precise Resistance: Provides accurate and consistent resistance values for reliable circuit operation.
  • Space-Saving Design: Enables smaller and more compact device designs.
  • Automated Assembly: Simplifies the manufacturing process and reduces production costs.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • Long-Term Stability: Maintains its resistance value over time, ensuring consistent performance.

Additional Details:

The CRCW1210470RJNEA has a resistance value of 470 ohms and a tolerance of 5%. The "J" in the part number indicates this tolerance. The resistor is designed for surface mount assembly, simplifying the manufacturing process. Key specifications include resistance value, tolerance, power rating, temperature coefficient of resistance (TCR), and voltage rating. The resistor's thick film construction provides excellent stability and reliability. The 1210 package size is a standard industry format, ensuring compatibility with automated placement equipment. The resistor is lead-free and RoHS compliant. Proper handling and soldering techniques are essential for reliable performance. Detailed specifications and application notes are available in the product datasheet. It is important to consult the manufacturer's datasheet for accurate specifications and application guidelines. The resistor is non-inductive, making it suitable for high-frequency applications.

You May Also Be Interested in

Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2,175+ $0.0230 $50.0250
5,295+ $0.0189 $100.0755
8,200+ $0.0183 $150.0600
11,300+ $0.0177 $200.0100
14,620+ $0.0171 $250.0020
19,610+ $0.0153 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 2175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess