EN
  • EN
  • DE

CRCW0805150K1RT1

Part No CRCW0805150K1RT1
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973886-CRCW0805150K1RT1
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CRCW0805150K1RT1 CAD Model

Description

The CRCW0805150K1RT1 is a thick film chip resistor from Vishay. It is a surface-mount resistor designed for general-purpose applications in electronic circuits. The '0805' designation refers to its physical size, indicating a length of 0.08 inches and a width of 0.05 inches.

Applications:

  • Current limiting: Restricting current flow in circuits.
  • Voltage division: Creating voltage dividers for sensing or biasing circuits.
  • Pull-up/pull-down resistors: Establishing a defined logic level for digital inputs.
  • Feedback resistors: Used in amplifier circuits for gain control.
  • General-purpose circuits: Suitable for various applications in consumer electronics, industrial equipment, and automotive systems.

Features:

  • Small size: Compact 0805 package for space-constrained applications.
  • Thick film construction: Provides good stability and reliability.
  • Surface-mount technology: Suitable for automated assembly processes.
  • Wide resistance range: Available in a wide range of resistance values.
  • High power rating: Can handle moderate power dissipation.

Benefits:

  • Reduced board space: Small size allows for denser circuit designs.
  • Improved reliability: Thick film construction ensures stable performance over time.
  • Cost-effective: Provides a low-cost solution for resistive components.
  • Easy assembly: Surface-mount technology simplifies the assembly process.

Additional Details:

The CRCW0805150K1RT1 has a resistance value of 150 kOhms. The tolerance is ±1%. The temperature coefficient is ±100 ppm/°C. These resistors are designed to meet industry standards. They are suitable for a wide range of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess