EN
  • EN
  • DE

CRA12E0811K00JTR

Part No CRA12E0811K00JTR
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description Res Thick Film Array 1K Ohm 5% ±200ppm/°C BUS Molded 8-Pin 2012 Convex SMD Blister T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Molded
Contact Plating Tin
Length 5.08 mm
Maximum Operating Temperature 155 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 8
Packaging Tape & Reel
Resistance 1 kΩ
RoHS Compliant
Temperature Coefficient 200 ppm/°C
Terminal Pitch 1.27 mm
Termination Convex
Tolerance 5 %
Win Source Part Number 1053069-CRA12E0811K00JTR
Categories Resistor Networks,Arrays
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CRA12E0811K00JTR CAD Model

Description

The Vishay CRA12E08I1K00JTR is a resistor network with 8 pins and a resistance of 1kΩ.

  • Pins: 8
  • Resistance: 1kΩ
  • Tolerance: 5%
  • Temperature Coefficient: 200 ppm/°C
  • Packaging: Tape and reel
  • Termination: Convex
  • Mounting Type: SMD (SMT)
  • Terminal Pitch: 1.27mm
  • Supply and Demand: Shortage
  • RoHS: Compliant
  • Minimum Operating Temperature: -55°C
  • Maximum Operating Temperature: 155°C

You May Also Be Interested in

Yageo
RES ARRAY 4 RES 3K OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 4 RES 27 OHM 0804
Lowest to $0.0443
Yageo
RES ARRAY 4 RES 100 OHM 0804
Lowest to $0.0067
Vishay
RES ARRAY 19 RES 10K OHM 20SSOP
Lowest to $2.2027
Bourns Inc.
RES ARRAY 4 RES 1M OHM 0804
Lowest to $0.0099
Yageo
RES ARRAY 4 RES 680K OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES 1M OHM 1206
Lowest to $0.0090
Bourns Inc.
RES ARRAY 4 RES 4.7K OHM 1206
Lowest to $0.0290
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess