EN
  • EN
  • DE
  • IT

BZT52B16-V-GS08

Part No BZT52B16-V-GS08
Manufacturer Vishay
Catalog OEM Parts (A - B)
Description Zener-diode, 0.5W, 2%, SOD-123 <az
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Impedance 40 Ω
Maximum Operating Temperature 150 °C
Max Power Dissipation 500 mW
Min Operating Temperature -65 °C
Mount Surface Mount
Power Dissipation 500 mW
RoHS Compliant
Voltage Tolerance 2 %
Zener Current 20 mA
Zener Voltage 16 V
Win Source Part Number 963244-BZT52B16-V-GS08
Categories OEM Parts(A-B)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZT52B16-V-GS08 CAD Model

Description

The BZT52B16-V-GS08 is a Zener diode manufactured by Vishay. It's designed to provide voltage regulation, transient voltage suppression, and voltage reference in various electronic circuits. This diode comes in a surface-mount package, making it suitable for automated assembly.

Applications:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive circuits
  • Transient voltage suppression (TVS)
  • Voltage reference for analog circuits
  • Clamping voltage in signal lines

Features:

  • Zener Voltage of 16V: Provides a stable voltage reference at 16 volts.
  • Surface-Mount Package: Enables efficient and automated PCB assembly.
  • Low Leakage Current: Minimizes power loss in the circuit.
  • High Surge Current Capability: Withstands transient voltage spikes without damage.
  • AEC-Q101 Qualified: Suitable for automotive applications, ensuring high reliability.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Precise Voltage Regulation: Maintains a consistent output voltage, even with variations in input voltage or load current.
  • Effective Overvoltage Protection: Protects sensitive components from damage due to voltage surges and spikes.
  • Easy to Integrate: The surface-mount package simplifies PCB design and assembly.
  • Reliable Performance: The AEC-Q101 qualification ensures high reliability and long-term stability.
  • Environmentally Compliant: Meets RoHS standards, reducing environmental impact.

Technical Specifications:

The BZT52B16-V-GS08 has a Zener voltage (Vz) of 16V at a test current (Izt) of 2.5mA. The maximum power dissipation is typically 500 mW. It is available in a SOD-123 surface mount package. Detailed electrical characteristics and thermal specifications can be found in the Vishay datasheet.

You May Also Be Interested in

Generic
Need more? Email Us
Intel
Integrated Circuit Microprocessor 80486/PGA/A80486DX/33 INTEL PGA
Need more? Email Us
Omron
Omron Industriële schakelaars A3PJ-7050-2 - A3PJ7350F
Need more? Email Us
Omron
SWITCH THUMB BCD 0.15A 125V/28V / Thumbwheel Switch BCD 0.15A @ 125VAC/28VDC Panel Mount, Snap-In
Need more? Email Us
Amic
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
A95FP-30-11-34 - Abb A95FP-30-11-34, 3P Contr.fire Pump, 208/60
Need more? Email Us
ADI Electronics
Lowest to $2.2773

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess