EN
  • EN
  • DE

BZT03C180-TAP

Part No BZT03C180-TAP
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 150VWM 249VC SOD57 / Diode Zener Single 180V 6% 3250mW 2-Pin SOD-57 Ammo
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tape in Box
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 150V
Minimum Breakdown Voltage 168V
Maximum Clamping Voltage 249V
Current - Peak Pulse (10/1000μs) 1.2A
Power - Peak Pulse 600W
Power Line Protection No
Applications General
Mounting Style Through Hole
Package SOD-57, Axial
Manufacturer Package SOD-57
Win Source Part Number 770763-BZT03C180-TAP
Popularity Medium
Supply and Demand Status Limited
Family Name BZT03C180
Introduction Date May 17, 2004
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian BZT03C180-TAP CAD Model

Description

The Vishay Semiconductor Diodes Division BZT03C180-TAP is a zener electronic component that is widely used in various electronic devices.

    You May Also Be Interested in

    Panjit
    SURFACE MOUNT TRANSIENT VOLTAGE
    Lowest to $0.5821
    Comchip Technology
    TVS DIODE 24VWM 38.9VC R6
    Need more? Email Us
    Diodes Incorporated
    DATALINE PROTECTION PP X2-DSN060
    Lowest to $0.4366
    Nexperia USA Inc.
    TVS DIODE 24VWM TO236AB
    Lowest to $0.8732
    Panjit
    SURFACE MOUNT TRANSIENT VOLTAGE
    Lowest to $0.1456
    Nexperia USA Inc.
    MMBZ33VAL-Q/SOT23/TO-236AB
    Lowest to $1.4553
    Semtech Corporation
    TVS DIODE 30VWM 5-DFN
    Lowest to $0.8441
    Nexperia USA Inc.
    PESD24VL1BA-Q/SOD323/SOD2
    Lowest to $0.2911
    Littelfuse Inc.
    TVS DIODE 24VWM 42VC SOD323
    Lowest to $0.0932

    Top Sellers

    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.0951
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $9.5038
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $18.8657
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    365+ $0.1372 $50.0780
    890+ $0.1126 $100.2140
    1,375+ $0.1091 $150.0125
    1,900+ $0.1055 $200.4500
    2,455+ $0.1020 $250.4100
    3,280+ $0.0915 $300.1200
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 7,000 pieces
    MOQ: 365 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess