EN
  • EN
  • DE

MAX6769TAYD3+T

Part No MAX6769TAYD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Standard Regulator Pos 1.8V to 11V2.5V 0.1A 8-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Max Input Voltage 72 V
Maximum Operating Temperature 125 °C
Max Power Dissipation 1.9512 W
Min Input Voltage 72 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Number of Voltages Monitored 1
Output Current 100 mA
Output Type Adjustable, Fixed
Output Voltage 2.5 V
Packaging Tape & Reel (TR)
Polarity Positive
Quiescent Current 50 µA
Radiation Hardening No
Reset Active Low
Reset Timeout 35 ms
RoHS Compliant
Threshold Voltage 2.188 V
Type Regulator/Supervisor
Win Source Part Number 1075661-MAX6769TAYD3+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6769TAYD3+T CAD Model

Description

Product Overview: MAX6769TAYD3+T from Maxim Integrated

The MAX6769TAYD3+T is a robust, high-precision voltage monitor and reset IC designed by Maxim Integrated to ensure reliable operation of microprocessors (µPs), microcontrollers (MCUs), and other digital systems. This device is a crucial component for systems that require a stable operation and an automatic reset function in the event of power failure or voltage drop below a certain threshold.

The MAX6769TAYD3+T operates over a wide voltage range and offers several key features that make it a versatile choice for various applications, including industrial control systems, automotive electronics, and portable battery-powered devices. Its primary function is to monitor the supply voltage and assert a reset signal to the host processor when the monitored voltage falls out of the predefined threshold range, thereby preventing system malfunctions due to unexpected brown-out conditions.

This device is available in a tiny, space-saving 6-pin SOT23 package, making it suitable for space-constrained applications. The MAX6769TAYD3+T also provides an adjustable reset threshold voltage, which allows designers to tailor the reset trigger point to specific system requirements. The reset output is guaranteed to remain asserted for a minimum reset timeout period after VCC has risen above the reset threshold, ensuring a proper system restart.

The MAX6769TAYD3+T features a low supply current, which is critical for battery-powered applications where power efficiency is paramount. Additionally, it offers an over-temperature protection feature, enhancing the reliability of the system it is incorporated into.

In summary, the MAX6769TAYD3+T from Maxim Integrated is a highly reliable and versatile voltage monitor and reset IC that offers designers a compact, efficient, and accurate solution for safeguarding digital systems against voltage-related failures. Its adjustable threshold and guaranteed reset timeout make it a flexible and indispensable component for maintaining system integrity.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess