The BZT03C10 is a Zener diode manufactured by Vishay. It is designed for voltage regulation and transient voltage suppression, commonly used to protect sensitive electronic components from voltage spikes and to provide a stable reference voltage.
Applications
- Voltage regulation in power supplies
- Transient voltage suppression (TVS) in data lines
- Overvoltage protection in industrial electronics
- Reference voltage generation in instrumentation
- Clipping and clamping circuits for signal conditioning
Features
- Zener voltage of 10V
- High surge current capability
- Low reverse leakage current
- Glass passivated junction for high reliability
- RoHS compliant, ensuring environmental friendliness
Benefits
- Provides stable and precise voltage regulation
- Offers effective protection against voltage transients, preventing damage
- Ensures reliable operation over a wide temperature range
- Reduces power consumption due to low leakage current
- Meets environmental standards, making it suitable for green electronics
Additional Details
The BZT03C10 features a Zener voltage of 10V. The high surge current capability allows it to withstand transient voltage events without damage. The low reverse leakage current minimizes power dissipation, improving efficiency. The glass passivated junction contributes to the diode's long-term reliability. This part is marked as END-OF-LIFE by the manufacturer. The diode is typically supplied in a DO-214AC (SMA) package, designed for surface mount applications, which facilitates automated assembly. Its compact size and robust performance make it a reliable choice for various electronic systems. Power dissipation is typically around 1.5 W.