EN
  • EN
  • DE

BZG05C4V7-M3-08

Part No BZG05C4V7-M3-08
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.7V 1.25W DO214AC  /  Zener Diode 4.7 V 1.25 W ±6.38% Surface Mount DO-214AC (SMA)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Vishay General Semiconductor - Diodes Division
Series BZG05C-M
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±6.38%
Power - Max 1.25 W
Impedance (Max) (Zzt) 13 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number BZG05C4V7
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0050
Other Names BZG05C4V7-M3-08-ND,BZG05C4V7-M3-08GIDKR,BZG05C4V7-M3-08GITR,BZG05C4V7-M3-08GICT
Standard Package 1,500
Win Source Part Number 1115109-BZG05C4V7-M3-08
Ultra Librarian 3D Model Ultra Librarian BZG05C4V7-M3-08 CAD Model

Description

The Vishay BZG05C4V7-M3-08 is a Zener diode designed for voltage regulation and protection. It offers a stable reference voltage and is capable of handling surge currents. This diode is commonly used in various electronic circuits to maintain a constant voltage level or to protect against transient voltage events.

Applications

  • Voltage Regulation: Maintains a stable voltage level in electronic circuits.
  • Overvoltage Protection: Protects sensitive components from voltage surges and spikes.
  • Clipping Circuits: Used to limit the voltage to a specific level.
  • Power Supplies: Provides a stable reference voltage in power supply circuits.
  • Communication Equipment: Protects communication devices from voltage transients.

Features

  • Precise Zener Voltage: Offers a stable Zener voltage of 4.7V.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • Glass Passivated Junction: Ensures high reliability and stability.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Stable Voltage Reference: Provides a consistent and reliable voltage reference.
  • Effective Protection: Protects circuits from voltage transients and overvoltage conditions.
  • High Reliability: Ensures long-term performance and stability.
  • Easy to Use: Simple two-terminal device for easy integration.
  • Compact Size: Small footprint for use in space-constrained applications.

Additional Details

The BZG05C4V7-M3-08 is available in a DO-214AC (SMA) package. It has a power dissipation rating of 1.3W. The operating temperature range is typically -55°C to +175°C. The device is designed for surface mounting. The Zener voltage tolerance is typically ±5%. The diode provides fast response to transient voltage events, ensuring quick protection of sensitive components.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3639 $50.9460
335+ $0.2986 $100.0310
520+ $0.2893 $150.4360
715+ $0.2800 $200.2000
925+ $0.2706 $250.3050
1,240+ $0.2426 $300.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess