The BZG05C36 is a transient voltage suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic components from voltage transients induced by inductive load switching and lightning strikes.
Applications:
- Protection of I/O interfaces.
- Protection of power supplies.
- Protection of communication lines.
- Overvoltage protection in automotive electronics.
- Industrial automation equipment protection.
Features:
- Glass passivated junction.
- High surge current capability.
- Low leakage current.
- Unidirectional configuration.
- Through-hole mounting DO-214AC package.
Benefits:
- Provides reliable overvoltage protection.
- Increases the reliability of electronic systems.
- Reduces downtime and maintenance costs.
- Easy to integrate into existing circuits.
- Cost-effective solution for transient voltage protection.
Specifications:
The BZG05C36 has a stand-off voltage of 36V. It offers peak pulse power dissipation. Its operating temperature range spans from -65°C to +175°C. The device is RoHS compliant and lead-free. Designed for through-hole mounting and it features fast response times, enabling rapid clamping of transient voltages.