EN
  • EN
  • DE

BYG21M/TR

Part No BYG21M/TR
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SMA
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 752446-BYG21M/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYG21M/TR CAD Model

Description

The BYG21M/TR is a high-efficiency glass passivated rectifier diode manufactured by Vishay. It is designed for applications requiring fast switching speeds and high surge current capability. This diode is commonly used in power supplies, inverters, and other high-frequency applications.

Applications

  • Switch Mode Power Supplies (SMPS): Used as a rectifier in SMPS for efficient power conversion.
  • Inverters: Employed in inverters to convert DC power to AC power.
  • Freewheeling Diodes: Used as freewheeling diodes to protect inductive loads from voltage spikes.
  • High-Frequency Rectification: Suitable for high-frequency rectification in various electronic circuits.
  • General Purpose Rectification: Can be used in general-purpose rectification applications where fast switching is required.

Features

  • Glass Passivated Junction: Provides high reliability and stability.
  • High Surge Current Capability: Withstands high surge currents without failure.
  • Fast Switching Speed: Allows for efficient operation in high-frequency circuits.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reverse Voltage: Offers protection against reverse voltage conditions.
  • Small Size: Compact package for space-saving designs.

Benefits

  • Improved Efficiency: Fast switching speed and low forward voltage drop contribute to higher efficiency.
  • Increased Reliability: Glass passivated junction enhances reliability and stability.
  • Enhanced Protection: High surge current capability protects the circuit from damage due to surge currents.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Stable Performance: Provides stable and consistent performance over a wide range of operating conditions.

Additional Details

The BYG21M/TR's key specifications include its maximum repetitive peak reverse voltage (VRRM), average forward rectified current (IF(AV)), and forward voltage drop (VF). These parameters are critical for selecting the diode for specific applications. The operating temperature range is also an important consideration for ensuring reliable operation. The specific datasheet from Vishay should be consulted for detailed specifications and application guidelines. This diode is designed to provide reliable and efficient rectification in a variety of electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9104 $66.8640
75+ $1.5685 $117.6375
115+ $1.5188 $174.6620
160+ $1.4703 $235.2480
205+ $1.4207 $291.2435
275+ $1.2740 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess