The BYG20GHE3/TR is a fast recovery rectifier diode from Vishay. It's designed for applications requiring efficient and rapid switching, such as in power supplies, inverters, and freewheeling diodes. The device is characterized by its low forward voltage drop and fast reverse recovery time, contributing to improved efficiency and reduced power loss.
Applications:
- Switching mode power supplies (SMPS)
- Inverters
- Freewheeling diodes
- DC-DC converters
- Polarity protection
Features:
- Fast reverse recovery time
- Low forward voltage drop
- High surge current capability
- Glass passivated chip junction
- High reliability
- RoHS compliant
- Available in a DO-214AC (SMA) package
Benefits:
- Improved efficiency in power conversion circuits
- Reduced power loss due to fast switching
- Increased system reliability due to high surge current capability
- Compliant with environmental regulations (RoHS)
- Compact size for space-constrained applications
Additional Details:
The BYG20GHE3/TR features a maximum repetitive peak reverse voltage (VRRM) of 400V and a forward current (IF) of 2.0A. The fast reverse recovery time (trr) is typically around 75 ns, which minimizes switching losses and improves the overall efficiency of the circuit. The device's low forward voltage drop (VF) of approximately 0.95V reduces power dissipation. The high surge current capability ensures that the diode can withstand transient current spikes without damage. The glass passivated junction enhances the device's reliability and stability. The BYG20GHE3/TR is packaged in a surface-mount DO-214AC (SMA) package, making it easy to integrate into automated assembly processes. It's designed to operate over a wide temperature range, typically from -65°C to +175°C, ensuring reliable operation in harsh environments. The TR suffix indicates tape and reel packaging for automated assembly.