Products specifications Report Issue?

Category Isolators - Optoisolators - Triac, SCR Output Optoisolators
Mfr Vishay
Package Bulk
Product Status Obsolete
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 5300Vrms
Voltage - Off State 400 V
Static dV/dt (Min) 10kV/µs
Current - LED Trigger (Ift) (Max) 3mA
Current - On State (It (RMS)) (Max) 300 mA
Current - Hold (Ih) 500µA
Turn On Time 35µs
Voltage - Forward (Vf) (Typ) 1.16V
Current - DC Forward (If) (Max) 60 mA
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Through Hole
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Approval Agency cUL, UR, VDE
Base Product Number BRT21
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 864618-BRT21M
Ultra Librarian 3D Model Ultra Librarian BRT21M CAD Model

Description

The 864618-BRT21M is an optoisolator with a triac output. It is designed for applications requiring electrical isolation between low voltage control circuits and high voltage power circuits.

  • Forward Current (If): 60 mA (DC)
  • On State Current (It): 300 mA (RMS maximum)
  • Off State Voltage: 400 V
  • Voltage Isolation: 5300Vrms
  • Zero-Crossing Circuit: Yes
  • Turn-On Time: 35µs
  • Mounting Type: Through Hole
  • Package: 6-DIP (0.300", 7.62mm)
  • Operating Temperature: -40°C to 100°C
  • Status: Obsolete
  • Manufacturer: Vishay

You May Also Be Interested in

Panasonic
Phototriac Coupler for the Industrial Machinery, Consumer Electronics, and SSR Markets | OPTOISOLATOR 5KV TRIAC 4DIP
Lowest to $0.5783
ECAD model for APT1211
ON Semiconductor
4-PIN FULL PITCH MINI-FLAT PACKAGE RANDOM-PHASE TRIAC DRIVER OUTPUT OPTOCOUPLERS | OPTOISOLATOR 3.75KV TRIAC 4MFP
Need more? Email Us
ECAD model for FODM3022
ON Semiconductor
4-PIN FULL PITCH MINI-FLAT PACKAGE RANDOM PHASE TRIAC DRIVER OUTPUT OPTOCOUPLERS | OPTOISOLATOR 3.75KV TRIAC 4MFP
Need more? Email Us
ECAD model for FODM3051
Vishay
Optocoupler, Phototriac Output, High dV/dt, Low Input Current | OPTOISOLATOR 5.3KV TRIAC
Lowest to $5.9542
ECAD model for IL4208-X007
Fairchild/ON Semiconductor
6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
Need more? Email Us
ECAD model for MOC3022TVM
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1630
ECAD model for MOC3022S-TA
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.2274
ECAD model for FOD420
Vishay
Optocoupler, Phototriac Output, Zero Crossing
Need more? Email Us
ECAD model for IL4108-X007T
Fairchild/ON Semiconductor
6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
Need more? Email Us
ECAD model for MOC3023VM

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention