EN
  • EN
  • DE

BPW76B

Part No BPW76B
Manufacturer Vishay
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR 450 TO 1080 NM / Phototransistors 850nm Top View TO-206AA, TO-18-3 Metal Can
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Phototransistors
Mfr Vishay Semiconductor Opto Division
Package Bulk
Voltage - Collector Emitter Breakdown (Max) 70 V
Current - Collector (Ic) (Max) 50 mA
Current - Dark (Id) (Max) 100 nA
Wavelength 850nm
Viewing Angle 80°
Power - Max 250 mW
Mounting Type Through Hole
Orientation Top View
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case TO-206AA, TO-18-3 Metal Can
Base Product Number BPW76
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.7080
Other Names 751-1019
Standard Package 1,000
Win Source Part Number 981805-BPW76B
Ultra Librarian 3D Model Ultra Librarian BPW76B CAD Model

Description

The Vishay BPW76B is an optical sensor phototransistor that has a viewing angle of 80° and a wavelength of 850nm.

  • Viewing Angle: 80°
  • Wavelength: 850nm
  • Maximum Power: 250 mW
  • Voltage Breakdown: 70 V
  • Maximum Collector Current: 50 mA
  • Dark Current: 100 nA
  • Package Type: Bulk
  • Orientation: Top View
  • Package Size: TO-206AA, TO-18-3 Metal Can
  • Operating Temperature Range: -40°C to 125°C
  • ECCN: EAR99
  • HTSUS: 8541.49.7080
  • Base Product Number: BPW76

You May Also Be Interested in

Everlight Electronics Co Ltd
PHOTOTRANSIST FLAT CLR MINI SMD
Lowest to $0.0261
Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT TOP BK 1206
Lowest to $0.0447
Everlight Electronics Co Ltd
PHOTOTRANSISTOR FLAT CLEAR 1206
Lowest to $0.0465
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 570NM TOP VIEW 3SMD / Phototransistors 570nm Top View 3-SMD, Gull Wing
Need more? Email Us
TT Electronics
SENSOR PHOTO TOP VIEW TO206AA
Need more? Email Us
Sharp Microelectronics
SENSOR PHOTO 860NM SIDE VIEW RAD / Phototransistors 860nm Side View Radial
Need more? Email Us
Vishay
PHOTOTRANSISTOR NPN 5MM CLEAR
Lowest to $0.1686
Rohm Semiconductor
Phototransistor Chip 800nm 4-Pin SMD T/R / PHOTOTRANS SIDE VIEW SMD
Lowest to $0.2189

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0734 $52.2478
40+ $2.5217 $100.8680
62+ $2.4429 $151.4598
85+ $2.3641 $200.9485
110+ $2.2853 $251.3830
147+ $2.0489 $301.1883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess