EN
  • EN
  • DE
  • IT

CB8301-000

Part No CB8301-000
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description BOOT MOLDED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Aerospace, Defense and Marine
Status Active
Shell Size - Insert 32
Color Black
Material NBCCS, Flexible
Large Diameter Supplied 1.000" (25.40mm)
Large Diameter Recovered 0.449" (11.40mm)
Small Diameter Supplied 0.598" (15.19mm)
Small Diameter Recovered 0.295" (7.49mm)
Large Recovered Length 2.480" (62.99mm)
Small Recovered Length 2.480" (62.99mm)
Win Source Part Number 1021788-CB8301-000
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CB8301-000 CAD Model

Description

The CB8301-000 is a TE Connectivity Aerospace, Defense and Marine electronic component that belongs to the cables and wires management category.

  • Supply and Demand Status: balanced
  • Type: flexible, non-flame retardant, and heat shrinkable tubing
  • Applications: wire harnessing, strain relief, and insulation
  • Large Diameter Supplied: 1.000" (25.40mm)
  • Small Diameter Supplied: 0.598" (15.19mm)

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT BRKOUT 2:1 Y SZ1 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 1
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 21
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 T SZ23 / Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 23
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ34 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 34
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess