Products specifications

Category Capacitors
Family Film Capacitors
Manufacturer Vishay
Win Source Part Number 234929-BFC243525333
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFC243525333 CAD Model

Description

Product Overview

The BFC243525333 is a high-quality electronic component designed for various applications requiring precision and reliability. This component is ideal for use in both commercial and industrial settings, offering excellent performance and durability.

Applications

  • Power supply modules
  • Signal processing equipment
  • Consumer electronics
  • Telecommunication devices

Features and Benefits

  • High reliability: Ensures consistent performance in demanding environments.
  • Compact design: Suitable for integration into space-constrained projects.
  • Long lifespan: Durable construction for extended usage.

This product is built to meet the needs of modern electronics projects, prioritizing efficiency and reliability.

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 6800PF 10% 400VDC RAD / 6800 pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Need more? Email Us
ECAD model for B32529C6682K189
AVX Corp/Kyocera Corp
Silicon RF Capacitors / Thin Film 250V 2.2pF Tol 0.1pF
Need more? Email Us
ECAD model for 600S2R2BT250T
Panasonic
CAP FILM 0.1UF 2% 16VDC 1210
Need more? Email Us
ECAD model for ECH-U1C104GX5
Kemet
CAP FILM 4700PF 5% 400VDC RADIAL
Lowest to $0.1057
ECAD model for R82MC1470DQ50J
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
ECAD model for QYX2A104KTP
WIMA
CAP FILM 4.7UF 10% 50VDC RADIAL
Need more? Email Us
ECAD model for MKS2B044701K00KSSD
Panasonic
CAP FILM 0.22UF 5% 50VDC RADIAL / 0.22 µF Film Capacitor 50V Polyester, Metallized - Stacked Radial
Need more? Email Us
ECAD model for ECQ-V1H224JL5
Vishay
CAP FILM 1UF 5% 630VDC RADIAL / 1 µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for BFC238320105
Kemet
CAP FILM 15UF 5% 470VAC RADIAL / 15 µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
Need more? Email Us
ECAD model for C878BF35150SA0J

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention