EN
  • EN
  • DE

SS3003CH-TL-W

Part No SS3003CH-TL-W
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 3A 6CPH / Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 420mV at 3A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage at Vr 1.4mA at 15V
Capacitance at Vr, F 880pF at 0V, 1MHz
Mounting Style SMD
Manufacturer Package SC-74, SOT-457
Supplier Device Package 6-CPH
Operating Temperature - Junction -55°C ~ 125°C
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805762-SS3003CH-TL-W
Ultra Librarian 3D Model Ultra Librarian SS3003CH-TL-W CAD Model

Description

The ON Semiconductor SS3003CH-TL-W is a state-of-the-art power MOSFET designed for high-efficiency power management applications. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry. The SS3003CH-TL-W is part of the company's extensive portfolio of semiconductor components that are known for their reliability, performance, and energy efficiency.

With its compact form factor and low on-resistance, the SS3003CH-TL-W is optimized for use in a variety of applications. These include power supply circuits, DC-DC converters, motor drives, and other power management tasks within consumer electronics, automotive systems, and industrial equipment.

Key Features:

  • Low On-Resistance: The SS3003CH-TL-W features a very low on-resistance, which reduces conduction losses and improves overall efficiency in electronic circuits.
  • High-Speed Switching: Designed for high-speed switching applications, this MOSFET enables faster operation of power circuits, contributing to improved performance of the end product.
  • Thermal Management: The device comes with excellent thermal characteristics, ensuring reliable operation even under high-temperature conditions.
  • Robust Package: Encased in a halogen-free, RoHS-compliant package, the SS3003CH-TL-W is designed for environmental sustainability and meets the latest industry standards for eco-friendly manufacturing.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Power management for consumer electronics
  • Automotive electronics
  • Industrial motor control

The SS3003CH-TL-W is a testament to ON Semiconductor's dedication to advancing power management technology. By integrating this MOSFET into your design, you can expect a boost in performance, energy savings, and long-term reliability. ON Semiconductor's expertise in semiconductor design ensures that the SS3003CH-TL-W will help pave the way for the next generation of electronic devices.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.0880
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2854 $58.5070
495+ $0.2342 $115.9290
765+ $0.2270 $173.6550
1,055+ $0.2196 $231.6780
1,365+ $0.2123 $289.7895
1,825+ $0.1903 $347.2975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,862 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess