Products specifications

Categories Capacitors
Manufacturer Vishay
Packaging Bulk
Status Active
Capacitance 6.8μF
Tolerance ±10%
Voltage Rating - AC 63V
Voltage Rating - DC 100V
Dielectric Material Polyester, Metallized
Temperature Range - Operating -55°C to 105°C
Mounting Through Hole
Dimension 1.220" L x 0.433" W (31.00mm x 11.00mm)
Height - Seated (Max) 0.827" (21.00mm)
Termination PC Pins
Lead Spacing 1.083" (27.50mm)
Applications General Purpose
Features Long Life
Win Source Part Number 201086-BFC237321685
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MKT 373
Introduction Date August 28, 2007
ECCN EAR99
Country of Origin India, Portugal
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BFC237321685 CAD Model

Description

Product Overview

The BFC237321685 is a premium quality capacitor known for its impressive electrical characteristics, suited for precision electronics.

Applications

  • Energy metering
  • Switching power supplies
  • Display technology
  • Test and measurement instruments

Features and Benefits

  • Low ESR (Equivalent Series Resistance)
  • High insulation resistance
  • Reliable under fluctuating conditions
  • Compact footprint

The BFC237321685 is engineered for optimal performance in challenging operational environments.

You May Also Be Interested in

Kemet
CAP FILM 0.015UF 20% 1KVDC RAD
Need more? Email Us
ECAD model for R413I215000M1M
Panasonic
220nF ±20% 16V Film Capacitor 1206
Lowest to $1.2410
ECAD model for ECPU1C224MA5
AVX Corp/Kyocera Corp
Silicon RF Capacitors / Thin Film 250V 2.2pF Tol 0.1pF
Need more? Email Us
ECAD model for 600S2R2BT250T
WIMA
CAP FILM 4.7UF 10% 50VDC RADIAL
Need more? Email Us
ECAD model for MKS2B044701K00KSSD
Kemet
CAP FILM 4700PF 5% 400VDC RADIAL
Need more? Email Us
ECAD model for R82MC1470DQ50J
Kemet
CAP FILM 15UF 5% 470VAC RADIAL / 15 µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
Need more? Email Us
ECAD model for C878BF35150SA0J
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
ECAD model for QYX2A104KTP
Cornell Dubilier Electronics (CDE)
CAP FILM 2.2UF 10% 250VDC AXIAL / 2.2 µF Film Capacitor 160V 250V Polyester, Metallized Axial
Need more? Email Us
ECAD model for 150225K250PF
Panasonic
CAP FILM 0.22UF 5% 50VDC RADIAL / 0.22 µF Film Capacitor 50V Polyester, Metallized - Stacked Radial
Need more? Email Us
ECAD model for ECQ-V1H224JL5

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention