EN
  • EN
  • DE

BF799-GS08

Part No BF799-GS08
Manufacturer Vishay
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819275-BF799-GS08
Ultra Librarian 3D Model Ultra Librarian BF799-GS08 CAD Model

Description

The Vishay BF799-GS08 is a silicon NPN bipolar junction transistor (BJT) designed for high-frequency amplifier applications. It is commonly used in RF and IF stages of communication equipment and other high-speed circuits. The "GS08" suffix likely indicates a specific tape and reel packaging for automated assembly.

Applications:

  • Low Noise Amplifiers (LNAs): Used in the front-end of receivers to amplify weak signals with minimal added noise.
  • Oscillators: Employed in oscillator circuits for signal generation.
  • Mixers: Utilized in mixer circuits to convert signals to different frequencies.
  • RF Amplifiers: Used in radio frequency amplifier stages in communication equipment.
  • IF Amplifiers: Employed in intermediate frequency amplifier stages.

Features:

  • NPN Bipolar Transistor: Silicon NPN transistor technology.
  • High Transition Frequency (fT): High fT for excellent high-frequency performance.
  • Low Noise Figure: Low noise figure for sensitive receiver applications.
  • Surface Mount Package: Small SOT-23 package for compact designs.
  • Lead-Free: Compliant with RoHS standards.

Benefits:

  • Excellent High-Frequency Performance: Suitable for high-frequency amplifier applications.
  • Low Noise: Enables sensitive signal detection in receivers.
  • Compact Design: Saves space on circuit boards.
  • Reliable Operation: Provides stable and reliable performance.
  • Environmental Compliance: Meets environmental standards for lead-free assembly.

Additional Details:

The BF799-GS08 transistor's performance is influenced by its biasing conditions and operating frequency. Key parameters such as collector current (IC), collector-emitter voltage (VCE), and operating temperature affect its gain and noise characteristics. Proper heat sinking may be required depending on the power dissipation.

Consult the official Vishay datasheet for detailed specifications, including electrical characteristics, thermal resistance, and S-parameters for circuit design.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess