EN
  • EN
  • DE

ZMM55C2V2

Part No ZMM55C2V2
Manufacturer SECOS
Catalog Electronic Wholesale
Description Surface Mount Zener Dio de
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1283129-ZMM55C2V2
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM55C2V2 CAD Model

Description

The ZMM55C2V2 is a Zener diode manufactured by SECOS. It's designed to provide stable reference voltages and overvoltage protection in various electronic circuits.

Applications

  • Voltage stabilization
  • Overvoltage protection
  • Clipping and clamping circuits
  • Reference voltage generation
  • Transient voltage suppression (TVS)

Features

  • Small Surface Mount Package: Ideal for compact designs.
  • Tight Tolerance on Zener Voltage: Provides accurate voltage regulation.
  • Low Dynamic Impedance: Ensures stable voltage regulation under varying current conditions.
  • High Surge Current Capability: Protects circuits from transient voltage spikes.
  • RoHS Compliant: Environmentally friendly, lead-free design.

Benefits

  • Precise Voltage Regulation: Maintains a stable output voltage.
  • Effective Overvoltage Protection: Safeguards sensitive components from damage.
  • Compact Circuit Design: Small package allows for high-density component placement.
  • Stable Performance: Low dynamic impedance ensures consistent voltage regulation.
  • Environmentally Responsible: Complies with RoHS standards.

Additional Details

The ZMM55C2V2 has a nominal Zener voltage (VZ) of 2.2V, and a typical power dissipation (PD) of 500mW. The device is commonly packaged in a SOD-80C or similar small outline package. The operating temperature range is typically between -65°C to +175°C. The low dynamic impedance ensures that the Zener voltage remains stable even with changes in the operating current. The high surge current capability provides protection against transient voltage spikes. Its characteristics make it useful in various electronic applications requiring precise voltage regulation and protection.

When using the ZMM55C2V2, ensure that the power dissipation rating is not exceeded. A series resistor should be used to limit the current through the Zener diode. Proper PCB layout techniques are essential to minimize inductance and ensure effective transient suppression. Datasheet specifications should be carefully consulted to ensure the Zener diode operates within its safe operating range.

You May Also Be Interested in

Tyco Electronics
Lowest to $1.1071
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Microchip Technology
Lowest to $6.2562
Toko America Inc.
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess