EN
  • EN
  • DE
  • IT

AZ23C3V9-V-GS08

Part No AZ23C3V9-V-GS08
Manufacturer Vishay
Catalog Diodes - Zener - Arrays
Description Zener Diode Dual Common Anode 3.9V 5% 95Ohm 300mW Automotive 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Mounting Surface Mount
Operating Temp Range -65C to 150C
Package Type SOT-23
Packaging Tape and Reel
Pin Count 3
Operating Temperature Classification Military
Configuration Dual Common Anode
Rad Hardened No
Knee Impedance 95Ohm
Power Dissipation 300mW
Zener Voltage 3.9V
Voltage Tolerance 5%
Zener Test Current 5mA
Win Source Part Number 079352-AZ23C3V9-V-GS08
Popularity Low
Supply and Demand Status Balance
Family Name AZ23C3V9-V
Introduction Date March 09, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AZ23C3V9-V-GS08 CAD Model

Description

Description

The AZ23C3V9-V-GS08 is a specialized dual Zener diode for applications needing precise low voltage stabilization around 3.9V. Its small form factor and dual-diode design provide enhanced reliability in circuit protection.

Applications

  • Low-voltage power supply stabilization
  • Voltage reference in precision measurement equipment
  • Protection for low-voltage microcontrollers

Features and Benefits

  • Reliable 3.9V Zener voltage
  • Compact SMD packaging for modern designs
  • High reliability and extended durability
  • Dual-diode design for versatile applications

Additional Details

The AZ23C3V9-V-GS08 diode's efficient design ensures it provides stable voltage reference in sensitive low-voltage applications. Its robust casing and minimal footprint enhance its suitability for compact and densely populated circuit boards.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0774
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0613
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212
Panjit
Need more? Email Us
Vishay
Need more? Email Us
Panjit
Lowest to $1.2901
Diodes Incorporated
DIODE ZENER ARRAY 12V SOT23-3
Lowest to $0.0658
Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527
Rohm Semiconductor
Lowest to $0.1987

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess