Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Arrays
Mfr Vishay General Semiconductor - Diodes Division
Series AZ23
Package Tape & Reel
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 3.6 V
Tolerance ±5%
Power - Max 300 mW
Impedance (Max) (Zzt) 95 Ohms
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number AZ23C3V6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 112-AZ23C3V6-E3-08TR,AZ23C3V6-E3-08GITR,AZ23C3V6-E3-08GICT,112-AZ23C3V6-E3-08DKR,AZ23C3V6-E3-08-ND,112-AZ23C3V6-E3-08CT,AZ23C3V6-E3-08GICT-ND,AZ23C3V6-E3-08GITR-ND
Standard Package 3,000
Win Source Part Number 980768-AZ23C3V6-E3-08
Ultra Librarian 3D Model Ultra Librarian AZ23C3V6-E3-08 CAD Model

Description

The Vishay AZ23C3V6-E3-08 Zener Diode Array is a high-performance device that is designed for use in discrete semiconductor products.

  • Package: Tape and reel
  • Standard Package: 3,000
  • Tolerance: ±5%
  • Power-Max: 300 mW
  • Configuration: 1 pair common anode
  • Voltage - Zener (Nom) (Vz): 3.6 V
  • Impedance (max) (Zzt): 95 Ohms
  • Classification: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH unaffected
  • HTSUS: 8541.10.0050

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER ARRAY 20V SOT23 / Zener Diode Array 1 Pair Common Anode 20 V 300 mW ±2% TO-236AB
Lowest to $0.0557
ECAD model for BZB84-B20,215
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Lowest to $0.1100
ECAD model for STZ6.2NG
Panjit
DUAL SURFACE MOUNT ZENER DIODES / Zener Diode Array 1 Pair Common Anode 6.2 V 300 mW ±5% SOT-23
Need more? Email Us
ECAD model for AZ23C6V2_R1_00001
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V UMD3
Lowest to $0.1663
ECAD model for UMZ6.8NT106
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Need more? Email Us
ECAD model for STZ6.2N F T146
Rohm Semiconductor
Need more? Email Us
ECAD model for UMY4NTR
Rohm Semiconductor
DIODE ZENER ARRAY 12V 200MW UMD3
Lowest to $0.4042
ECAD model for UMZ12NT106
Rohm Semiconductor
Need more? Email Us
ECAD model for STZ6.8TFHT146
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD3
Need more? Email Us
ECAD model for STZ6.8TT146

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0946 $56.2870
1,445+ $0.0776 $112.1320
2,235+ $0.0753 $168.2955
3,080+ $0.0728 $224.2240
3,985+ $0.0703 $280.1455
5,320+ $0.0632 $336.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,000 pieces
MOQ: 595 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention