EN
  • EN
  • DE
  • IT

BZB84-B20,215

Part No BZB84-B20,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 20V SOT23  /  Zener Diode Array 1 Pair Common Anode 20 V 300 mW ±2% TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Arrays
Mfr Nexperia USA Inc.
Package Tape & Reel
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 20 V
Tolerance ±2%
Power - Max 300 mW
Impedance (Max) (Zzt) 55 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 14 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number BZB84-B20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1727-1583-2,1727-1583-1,BZB84-B20,215-ND,568-11118-6,568-11118-1,568-11118-2,568-11118-6-ND,568-11118-1-ND,1727-1583-6,568-11118-2-ND,934063453215
Standard Package 3,000
Win Source Part Number 977222-BZB84-B20,215
Ultra Librarian 3D Model Ultra Librarian BZB84-B20,215 CAD Model

Description

The Nexperia USA Inc. BZB84-B20 is a commonly used electronic component.

  • Manufacturer: Nexperia USA Inc.
  • Win Source Part Number: 977222-BZB84-B20,215
  • Component Type: Diode Zener Array
  • Configuration: 1 pair common anode
  • Voltage: 20V
  • Tolerance: ±2%

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0774
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082
Diodes Incorporated
DIODE ZENER ARRAY 3.6V SOT23-3
Lowest to $0.0874
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455
Diodes Incorporated
DIODE ZENER ARRAY 30V SOT23-3
Lowest to $4.3985
Vishay
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess