EN
  • EN
  • DE
  • IT

8EWS16STRPBF

Part No 8EWS16STRPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Surface Mountable Input Rectifier Diode, 8 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1134150-8EWS16STRPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 8EWS16STRPBF CAD Model

Description

The 8EWS16STRPBF is a 8A, 1600V standard recovery rectifier diode from Vishay Semiconductors. This device is designed for applications requiring efficient high-voltage rectification. Its robust construction and optimized design ensure reliable performance in demanding environments.

Applications

  • High-voltage power supplies
  • Input rectification for AC-DC power conversion
  • Motor drives
  • Uninterruptible power supplies (UPS)
  • High-frequency inverters
  • Welding equipment

Features

  • High voltage capability up to 1600V
  • Low forward voltage drop
  • High surge current capability
  • Standard recovery time
  • RoHS compliant
  • Available in a surface-mount DPAK (TO-252) package

Benefits

  • Improved system efficiency due to low forward voltage drop, minimizing power losses.
  • Enhanced reliability in high-voltage applications.
  • Simplified board layout due to its surface-mount package.
  • Robust performance under transient conditions due to high surge current capability.
  • Compliance with environmental regulations.

Additional Details

The 8EWS16STRPBF features a maximum average forward current of 8A. The typical forward voltage is specified in the datasheet along with reverse leakage current, and thermal resistance values. The DPAK package offers good thermal performance, facilitating efficient heat dissipation. This rectifier is suitable for automated assembly processes and offers a cost-effective solution for high-voltage rectification needs. The device's rugged design ensures stable operation even under harsh operating conditions.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess