EN
  • EN
  • DE
  • IT

80EPF06PBF

Part No 80EPF06PBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Fast Soft Recovery Rectifier Diode, 80 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1133838-80EPF06PBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 80EPF06PBF CAD Model

Description

The 80EPF06PBF is a fast recovery epitaxial diode (FRED) from Vishay. It is designed for high-frequency rectification applications where minimizing switching losses is critical. This diode features soft recovery characteristics, reducing EMI and voltage spikes during switching. It's suitable for use in power factor correction (PFC) circuits, output rectification in SMPS, and freewheeling diodes in inverters.

Applications

  • Power Factor Correction (PFC)
  • Output rectification in Switch Mode Power Supplies (SMPS)
  • Freewheeling diodes in inverters
  • High-frequency welding equipment
  • Induction heating

Features

  • Fast Recovery Time: Minimizes switching losses for improved efficiency.
  • Soft Recovery: Reduces EMI and voltage spikes.
  • High Forward Current Capability: Supports up to 80A of forward current.
  • Low Forward Voltage Drop: Reduces power dissipation.
  • RoHS Compliant: Environmentally friendly construction.

Benefits

  • Improved Efficiency: Reduces switching losses, improving overall power supply efficiency.
  • Reduced EMI: Soft recovery characteristics minimize electromagnetic interference.
  • Reliable Operation: Ensures stable performance in demanding high-frequency applications.
  • Lower Operating Temperature: Reduces heat generation due to lower losses.
  • Simplified Design: Enhances overall system performance.

Additional Details

The 80EPF06PBF features a maximum repetitive peak reverse voltage of 600V. Its forward voltage drop is typically around 1.3V at rated current. The diode is packaged in a TO-247AC. It operates reliably over a temperature range of -55°C to +175°C. The case material is molded plastic, and the terminals are solderable per MIL-STD-750, Method 2026.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.0880
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess