EN
  • EN
  • DE

6TQ045STRRPBF

Part No 6TQ045STRRPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Schottky Rectifier, 6 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1129717-6TQ045STRRPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 6TQ045STRRPBF CAD Model

Description

The 6TQ045STRRPBF is a 6A, 45V Schottky Rectifier from Vishay. This device is designed for high-frequency applications where low forward voltage drop and fast switching speeds are crucial. It is commonly used in switched-mode power supplies, DC-DC converters, and other high-efficiency circuits.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Reverse polarity protection
  • High-frequency inverters

Features:

  • Low forward voltage drop, minimizing power loss and improving efficiency
  • Fast switching speed, enabling high-frequency operation
  • High surge current capability, providing robustness against transient events
  • RoHS compliant, meeting environmental standards
  • Surface-mount DPAK (TO-252) package for efficient heat dissipation

Benefits:

  • Increased efficiency in power conversion systems
  • Reduced heat generation, enhancing system reliability
  • Enhanced protection against voltage spikes and surges
  • Simplified PCB layout due to surface-mount packaging
  • Environmentally friendly due to RoHS compliance
  • Improved performance in high-frequency applications

Specifications:

  • Voltage: 45V
  • Current: 6A
  • Forward Voltage Drop: Approximately 0.55V at 6A
  • Reverse Leakage Current: Typically 0.1 mA at 45V
  • Operating Temperature: -55°C to +150°C
  • Package: DPAK (TO-252)

This Schottky rectifier offers a reliable and efficient solution for various power management applications. Its low forward voltage drop and fast switching speed contribute to higher overall system efficiency and reduced heat dissipation. The DPAK package allows for effective thermal management, making it suitable for surface mount assembly in compact electronic devices. The 6TQ045STRRPBF's robust design and compliance with RoHS standards make it a dependable choice for modern electronic designs.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess