EN
  • EN
  • DE

6CWQ03FNTRLPBF

Part No 6CWQ03FNTRLPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description Schottky Rectifier, 2 x 3.5 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1129600-6CWQ03FNTRLPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 6CWQ03FNTRLPBF CAD Model

Description

The 6CWQ03FNTRLPBF is a dual common cathode Schottky Rectifier from Vishay, designed for high-efficiency rectification in a variety of applications.

Applications

  • Switching mode power supplies (SMPS)
  • DC-DC converters
  • Polarity protection applications
  • Freewheeling diodes
  • High frequency inverters

Features

  • Low forward voltage drop
  • High surge current capability
  • High frequency operation
  • Lead (Pb)-free plating
  • RoHS compliant

Benefits

  • Increases efficiency of power conversion by minimizing power loss.
  • Provides robust protection against transient surges.
  • Suitable for high-frequency applications due to fast switching speed.
  • Environmentally friendly due to lead-free design.
  • Complies with environmental regulations.

Technical Specifications

The 6CWQ03FNTRLPBF features a maximum repetitive peak reverse voltage (VRRM) of 30V and an average forward current (IF(AV)) of 6A (3A per diode). The forward voltage (VF) is typically 0.48V at 3A. It is available in a DPAK package for surface mounting.

Absolute Maximum Ratings: Repetitive Peak Reverse Voltage (VRRM): 30V, Average Forward Current (IF(AV)): 6A, Peak Forward Surge Current (IFSM): 150A, Operating Junction Temperature (TJ): -40 to +150°C, Storage Temperature Range (Tstg): -40 to +150°C.

This Schottky rectifier is commonly used in DC-DC converters to improve efficiency and reduce heat dissipation. Its low forward voltage drop and fast switching characteristics make it well-suited for high-frequency power conversion applications.

You May Also Be Interested in

Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess