EN
  • EN
  • DE

5KASMC13AHM3_A/H

Part No 5KASMC13AHM3_A/H
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 21.5VC DO-214AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 13V
Minimum Breakdown Voltage 14.4V
Max Clamping Voltage 21.5V
Power Dissipation - Pd 5000W (5kW)
Applications Automotive
Temperature Range - Operating -65°C to 185°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AB (SMCJ)
Win Source Part Number 1006347-5KASMC13AHM3_A/H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5KASMC13AHM3_A/H CAD Model

Description

The 5KASMC13AHM3_A/H is a Transient Voltage Suppressor (TVS) diode from Vishay, designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This TVS diode offers a high surge capability and fast response time, making it suitable for a wide range of applications requiring robust transient voltage protection.

Applications

  • Automotive Electronics: Protects sensitive automotive electronic control units (ECUs) from voltage surges.
  • Industrial Control Systems: Safeguards industrial control equipment from voltage transients caused by motor switching and other industrial processes.
  • Telecommunications Equipment: Provides protection for telecommunications infrastructure from lightning strikes and ESD.
  • Consumer Electronics: Used in consumer electronic devices such as televisions, set-top boxes, and audio equipment to protect against voltage surges.
  • Power Supplies: Protects power supplies from voltage transients on the AC or DC input.

Features

  • High Surge Capability: Designed to withstand high surge currents without degradation.
  • Fast Response Time: Exhibits a fast response time to transient voltage events, providing effective protection.
  • Low Clamping Voltage: Offers a low clamping voltage, limiting the voltage seen by protected components during a surge event.
  • Unidirectional Configuration: Features a unidirectional configuration, providing protection against positive voltage transients.
  • AEC-Q101 Qualified: Meets the stringent requirements of the Automotive Electronics Council (AEC) Q101 standard, ensuring reliability in automotive applications.

Benefits

  • Enhanced Protection: Provides robust protection against voltage transients, preventing damage to sensitive electronic components.
  • Improved Reliability: Enhances the reliability of electronic systems by minimizing the risk of failure due to voltage surges.
  • Extended Lifespan: Extends the lifespan of electronic equipment by protecting it from damaging voltage transients.
  • Reduced Downtime: Minimizes downtime due to component failures caused by voltage surges.
  • Automotive Grade: Qualified for automotive applications, ensuring reliability in harsh environments.

Additional Details

The 5KASMC13AHM3_A/H is typically available in an SMC (DO-214AB) surface-mount package. The part number indicates a specific standoff voltage, peak pulse power dissipation, and other electrical characteristics. Refer to the Vishay datasheet for detailed specifications, including peak pulse current, maximum reverse leakage current, and operating temperature range. The device is designed to quickly clamp the voltage during a transient event, diverting the surge current away from sensitive components. The 'A/H' suffix indicates compliance with RoHS standards for lead-free manufacturing.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7697 $52.6243
45+ $2.2726 $102.2670
69+ $2.2016 $151.9104
94+ $2.1305 $200.2670
122+ $2.0595 $251.2590
163+ $1.8465 $300.9795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess