EN
  • EN
  • DE

440LD33-R

Part No 440LD33-R
Manufacturer Vishay
Catalog Capacitors
Description CAP CER 3300PF 760VAC Y5U RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CapacitorsCeramic Capacitors
Mfr Vishay Cera-Mite
Series Cera-Mite 440L
Packaging Bulk
Part Status Active
Capacitance 3300 pF
Tolerance ±20%
Voltage - Rated 760VAC
Temperature Coefficient Y5U (E)
Operating Temperature -30°C ~ 125°C
Ratings X1, Y1
Applications Safety
Mounting Type Through Hole
Package / Case Radial, Disc
Size / Dimension 0.429" Dia (10.90mm)
Height - Seated (Max) 0.555" (14.10mm)
Lead Spacing 0.374" (9.50mm)
Lead Style Straight
Ultra Librarian 3D Model Ultra Librarian 440LD33-R CAD Model

You May Also Be Interested in

Murata Electronics North America
CAP CER 82PF 50V C0G/NP0 0201
Lowest to $0.0040
KNSCHA ELECTRONICS CO.,LIMITED
4.7nF ±20% 300V Safety Capacitor Y2 Through Hole,P=7.5mm
Lowest to $0.1143
AVX Corporation
CAP CER 5.6PF 500V P90 1111
Need more? Email Us
Murata Electronics North America
CAP CER 51PF 50V C0G/NP0 0201
Lowest to $0.0098
Sincerity Technology
220nF ±10% 275V Safety Capacitor X2 Through Hole,P=10mm
Lowest to $0.1099
KNSCHA ELECTRONICS CO.,LIMITED
470nF ±10% 275V 305V 310V Safety Capacitor X2 Through Hole,P=15mm
Lowest to $0.1043
Murata Electronics North America
CAP CER 10UF 6.3V X5R 0402
Need more? Email Us
Murata Electronics North America
CAP CER 2.2UF 50V X7T 0805
Lowest to $0.2209
Murata Electronics North America
CAP CER 6.2PF 50V C0G/NP0 0201
Lowest to $0.0020

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess