EN
  • EN
  • DE

MAL202116102E3

Part No MAL202116102E3
Manufacturer Draloric
Catalog Capacitors
Description CAP ALUM 1000UF 20% 25V AXIAL TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CapacitorsAluminum Electrolytic Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series 021 ASM
Packaging Bulk
Part Status Active
Capacitance 1000 μF
Tolerance ±20%
Voltage - Rated 25 V
ESR (Equivalent Series Resistance) 220mOhm
Lifetime @ Temp. 8000 Hrs @ 85°C
Operating Temperature -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ High Frequency 1.092 A @ 10 kHz
Impedance 95 mOhms
Size / Dimension 0.492" Dia x 1.181" L (12.50mm x 30.00mm)
Mounting Type Through Hole
Package / Case Axial, Can
Ultra Librarian 3D Model Ultra Librarian MAL202116102E3 CAD Model

You May Also Be Interested in

Murata Electronics North America
CAP CER 82PF 50V C0G/NP0 0201
Lowest to $0.0040
AVX Corporation
CAP CER 1UF 100V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 10UF 6.3V X5R 0402
Need more? Email Us
Kemet
CAP CER 10PF 10V C0G/NP0 0402
Need more? Email Us
Murata Electronics North America
CAP CER 51PF 50V C0G/NP0 0201
Lowest to $0.0098
Vishay
RESIN-MOLDED, RADIAL-LEAD SOLID
Need more? Email Us
Dongguan Keya Electronics Technology Co., Ltd.
22nF ±10% 310V 350V 380V Safety Capacitor X2 Through Hole,P=10mm
Lowest to $0.0552
Murata Electronics North America
CAP CER 10UF 4V X7T 0402
Lowest to $0.0845
Draloric
CAP FILM 20UF 5% 700VDC RADIAL
Lowest to $25.9091

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess