EN
  • EN
  • DE

351HE0B4WA1S22

Part No 351HE0B4WA1S22
Manufacturer Vishay
Catalog Sensors, Transducers -Position Sensors- Angle, Linear Position Measuring
Description SENSOR ROTARY 360DEG WIRE LEADS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Measuring Rotary Position
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 0° ~ 360°, Continuous
Output Analog Voltage
Output Signal Clockwise Increase
Actuator Type Slotted Shaft
Linearity ±0.5%
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Chassis Mount
Termination Style Wire Leads
Temperature Range - Operating -45°C ~ 125°C
Case / Package Module, Slotted Shaft
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599554-351HE0B4WA1S22
Ultra Librarian 3D Model Ultra Librarian 351HE0B4WA1S22 CAD Model

Description

N

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SMD
Lowest to $9.5280
TE Connectivity
KMXP2000 MLS 2MM PITCH DFN
Lowest to $13.2817
Allegro MicroSystems, LLC
ASIL ANGLE SENSOR W/ LIN. & TURN
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SMD
Lowest to $12.4293
Adafruit Industries LLC
SHORT FLEX SENSOR
Need more? Email Us
Honeywell
SENSOR ROTARY 90DEG CONNECTOR
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SMD
Lowest to $5.3697
Allegro MicroSystems, LLC
ASIL ANGLE SENSOR W/ LINEARIZATI
Lowest to $5.5300
Allegro MicroSystems, LLC
2D ANGULAR SENSOR, TSSOP-8 PACKA
Lowest to $1.8640

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess