The 30ETH06SPBF is a hyperfast rectifier diode from Vishay Semiconductors. This diode is designed for applications requiring fast switching speeds and high efficiency. It is commonly used in power supplies, inverters, and other high-frequency circuits.
Applications
- Switching power supplies
- Inverters
- Freewheeling diodes
- Power factor correction (PFC) circuits
- High-frequency rectification
Features
- Hyperfast recovery time
- Low forward voltage drop
- High surge current capability
- RoHS compliant
- Isolated package
Benefits
- Reduces switching losses
- Improves efficiency of power conversion circuits
- Provides robust performance under surge conditions
- Environmentally friendly
- Facilitates easy mounting and heat sinking
Technical Specifications: The 30ETH06SPBF features a maximum repetitive reverse voltage of 600V, a forward current of 30A, and a typical reverse recovery time of 35ns. Consult the datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. This diode is a suitable choice for applications requiring high-speed rectification and efficient operation.