The 293D475X9010B2T is a solid tantalum capacitor manufactured by Vishay. This capacitor is part of the 293D series, designed for a broad range of applications where stability, compact size, and high performance are essential. Tantalum capacitors offer excellent volumetric efficiency, making them suitable for space-constrained designs.
Applications
- Bypass and decoupling in digital circuits
- Filtering in power supplies
- DC blocking and signal coupling
- Audio equipment
- General industrial electronics
Features
- Surface-mount device (SMD) package
- Solid tantalum construction
- Molded case for robust protection
- High capacitance stability over temperature and frequency
- RoHS compliant, lead-free
Benefits
- Provides reliable performance in harsh environments
- Reduces board space requirements
- Easy to integrate into automated assembly processes
- Offers long operational life
- Meets environmental regulations
Specifications
The 293D475X9010B2T has a capacitance of 4.7μF (microfarads) with a tolerance of ±20%. It has a voltage rating of 10V (volts) DC. The operating temperature range spans from -55°C to +125°C. As with all tantalum capacitors, the ESR (Equivalent Series Resistance) is a critical specification, influencing its ability to handle ripple current. This value can be found in the manufacturer's datasheet. The case size is EIA 3528. The DC Leakage Current (DCL) is the current flowing through the capacitor under a DC voltage and is another important parameter. Consult the Vishay datasheet for the precise DCL specification.