EN
  • EN
  • DE

BZW06-376BRL

Part No BZW06-376BRL
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 376VWM 776VC DO15  /  776V Clamp 5.7A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series BZW06, TRANSIL™
Package Tape & Reel (TR),Cut Tape (CT)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 376V
Voltage - Breakdown (Min) 418V
Voltage - Clamping (Max) @ Ipp 776V
Current - Peak Pulse (10/1000µs) 5.7A (8/20µs)
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 175pF @ 1MHz
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15 (DO-204AC)
Base Product Number BZW06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names BZW06-376BRL-ND,497-19270-6-ND,497-19270-6,-1138-BZW06-376BRLDKRINACTIVE,497-19270-6INACTIVE,-1138-BZW06-376BRLDKR,-1138-BZW06-376BRLTR,497-19270-2,497-19270-1,-1138-BZW06-376BRLCT
Standard Package 6,000
Win Source Part Number 969772-BZW06-376BRL
Ultra Librarian 3D Model Ultra Librarian BZW06-376BRL CAD Model

Description

STMicroelectronics BZW06-376BRL Transient Voltage Suppressor

The BZW06-376BRL is a robust transient voltage suppressor (TVS) diode from STMicroelectronics, designed to protect sensitive electronic equipment from voltage spikes and transients. This high-performance component is a part of STMicroelectronics' BZW06 series, known for its reliability and efficiency in surge protection.

Key Features

  • Stand-off Voltage: The BZW06-376BRL has a stand-off voltage of 376V, which makes it suitable for a wide range of applications that require protection against high transient voltages.
  • Peak Pulse Power: It can handle a peak pulse power dissipation of 600W (10/1000μs surge), providing adequate protection for electronic devices against surge-related damages.
  • Fast Response Time: The device boasts an extremely fast response time to transient events, ensuring that the protected components are quickly shielded from any harmful voltage spikes.
  • Low Clamping Voltage: With its low clamping voltage, the BZW06-376BRL minimizes the stress on the electronic equipment during a transient event, thereby enhancing the overall longevity of the system.
  • Unidirectional Protection: This particular model offers unidirectional surge protection, which is ideal for DC applications where the polarity of the transient is known.

Applications

The BZW06-376BRL is suitable for a variety of applications including:

  • Power supply protection
  • Industrial systems
  • Telecommunication devices
  • Consumer electronics
  • Automotive systems
  • Computer interfaces

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BZW06-376BRL is no exception. It is manufactured to meet high industry standards, ensuring reliable performance even in the most demanding conditions. The device is also RoHS compliant, reflecting STMicroelectronics' dedication to environmental responsibility.

Overall, the BZW06-376BRL from STMicroelectronics is an excellent choice for designers looking to enhance the surge protection capabilities of their electronic systems. Its combination of high power capacity, fast response time, and low clamping voltage make it a valuable component in any circuit where transient voltage protection is a concern.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess