Products specifications

Categories Capacitors
Estimated Pruduction Lead Time 51 Weeks
Features Molded Tantalum Capacitors 1411 (3528 Metric) 1.9Ohm
Manufacturer Vishay
Series TANTAMOUNT®, 293D
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 1411 (3528 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number 293D226X0010B2TE3-ND, 718-293D226X0010B2TE3DKR, 718-293D226X0010B2TE3CT, 718-293D226X0010B2TE3TR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 854912-293D226X0010B2TE3
Ultra Librarian 3D Model Ultra Librarian 293D226X0010B2TE3 CAD Model

Description

The Vishay 854912-293D226X0010B2TE3 is a molded tantalum capacitor that belongs to the TANTAMOUNT® 293D series.

  • Series: TANTAMOUNT® 293D
  • Supply and Demand: Limited
  • Package: 1411 (3528 Metric)
  • Operating Temperature: -55°C ~ 125°C

You May Also Be Interested in

Vishay
CAP TANT 33UF 10% 75V AXIAL / 33 µF Hermetically Sealed Tantalum Capacitors 75 V Axial, Can 2.5Ohm
Need more? Email Us
ECAD model for 134D336X9075C6
Kyocera Kinseki Corpotation
CAP TANT 22UF 20% 16V 1206
Lowest to $0.6417
ECAD model for F931C226MAA
Vishay
Need more? Email Us
ECAD model for TMCUB1C225MTRF
Vishay
CAP TANT 150UF 10% 125V AXIAL / 150 µF Hermetically Sealed Tantalum Capacitors 125 V Axial, Can 1.6Ohm
Need more? Email Us
ECAD model for ST150-125T4KI
AVX Corp/Kyocera Corp
CAP TANT 6.8UF 10% 10V 0805 / 6.8 µF Molded Tantalum Capacitors 10 V 0805 (2012 Metric) 5Ohm @ 100kHz
Need more? Email Us
ECAD model for TACR685K010XTA
Kemet
CAP TANT POLY 4.7UF 63V 2917 / 4.7 µF Molded Tantalum Polymer Capacitor 63 V 2917 (7343 Metric) 120mOhm @ 100kHz
Need more? Email Us
ECAD model for T540D475M063AH6510
Vishay
CAP TANT 330UF 10% 6.3V 2812 / 330 µF Conformal Coated Tantalum Capacitors 6.3 V 2812 (7132 Metric) 100mOhm
Need more? Email Us
ECAD model for 592D337X96R3C2T20H
Vishay
CAP TANT 220UF 10% 100V AXIAL / 220 µF Hermetically Sealed Tantalum Capacitors 100 V Axial, Can 1.4Ohm
Need more? Email Us
ECAD model for STE220-100T3KI
Vishay
CAP TANT 22UF 10% 15V AXIAL / 22 µF Hermetically Sealed Tantalum Capacitors 15 V Axial
Need more? Email Us
ECAD model for 150D226X9015B2B

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2135 $56.5775
640+ $0.1752 $112.1280
995+ $0.1697 $168.8515
1,365+ $0.1642 $224.1330
1,765+ $0.1587 $280.1055
2,365+ $0.1424 $336.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 265 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention