EN
  • EN
  • DE

293D106X06R3B2TE3

Part No 293D106X06R3B2TE3
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 10UF 6.3V 20% 1411
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay Sprague
Series TANTAMOUNT, 293D
Packaging Reel package
Capacitance 10μF
Tolerance ±20%
Voltage Rating DC 6.3V
Type Molded
ESR (Equivalent Series Resistance) 2.9 Ohm
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 1411 (3528 Metric)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum) 0.083" (2.11mm)
Manufacturer Size Code B
Features General
Win Source Part Number 762089-293D106X06R3B2TE3
Popularity Medium
Supply and Demand Status Balance
Family Name 293D
Introduction Date September 25, 2001
ECCN EAR99
Country of Origin China, Israel
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 293D106X06R3B2TE3 CAD Model

Description

This electronic component is a molded TANTAMOUNT capacitor from the 293D series manufactured by Vishay Sprague.

  • Package: Reel
  • Capacitance: 10μF
  • Tolerance: ±20%
  • ESR (Equivalent Series Resistance): 2.9 Ohm
  • Operating Temperature Range: -55°C to 125°C
  • Package Size: 1411 (3528 Metric)
  • Mounting: SMD
  • Voltage Rating DC: 6.3V
  • Alternative Parts (Cross-reference): TBJB106M006RRSZ0923, TBJB106M006RSLZ0900, TBJB106M006RRLZ0900
  • Introduction Date: September 25, 2001
  • Estimated EOL Date: 2027
  • Halogen-free Regulations: Yes
  • Supply and Demand Status: Balanced

You May Also Be Interested in

AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1712 $50.5040
715+ $0.1404 $100.3860
1,105+ $0.1361 $150.3905
1,520+ $0.1317 $200.1840
1,965+ $0.1273 $250.1445
2,630+ $0.1141 $300.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,260 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess