EN
  • EN
  • DE
  • IT

20MQ060NPBF

Part No 20MQ060NPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Schottky Rectifier, 2.1 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1122966-20MQ060NPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 20MQ060NPBF CAD Model

Description

The Vishay 20MQ060NPBF is a Schottky rectifier diode designed for high-efficiency and low forward voltage drop applications. Its main advantage lies in its ability to conduct current with minimal voltage loss, making it ideal for use in low-voltage, high-frequency power supplies and similar circuits. The "PBF" suffix indicates a lead-free component.

Applications:

  • Switch-Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Reverse polarity protection
  • Free-wheeling diode applications
  • Solar panel bypass diodes

Features:

  • Low Forward Voltage Drop (VF): Minimizes power losses and improves efficiency.
  • High Surge Current Capability: Can withstand high current surges without damage.
  • High-Frequency Operation: Suitable for high-frequency switching applications.
  • Lead-Free Finish: Compliant with RoHS standards, making it environmentally friendly.
  • High Operating Temperature: Designed to operate at elevated junction temperatures.

Benefits:

  • Improved Efficiency: Low forward voltage drop leads to significant energy savings.
  • Enhanced Reliability: High surge current capability provides robust performance under transient conditions.
  • Reduced Heat Dissipation: Lower voltage drop reduces heat generation, simplifying thermal management.
  • Environmental Compliance: Lead-free construction meets environmental regulations.
  • Versatile Use: Suitable for a wide range of power supply and protection applications.

Additional Details:

The 20MQ060NPBF has a maximum repetitive peak reverse voltage (VRRM) of 60V and a forward current (IF) of 20A. The low forward voltage drop is a key characteristic, typically around 0.5V at the rated current. The diode is typically packaged in a TO-220AC package, enabling efficient heat dissipation with appropriate heatsinking. The Schottky barrier construction results in a very fast switching speed, making it suitable for high-frequency applications. Careful consideration of thermal management is crucial to ensure reliable operation at high currents. The datasheet provides detailed specifications, including derating curves for temperature and current, which should be consulted for proper application design. It is well-suited for applications where minimizing voltage losses and maximizing efficiency are paramount.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess