EN
  • EN
  • DE

20ETF02STRRPBF

Part No 20ETF02STRRPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Surface Mountable Fast Soft Recovery Rectifier Diode, 20 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1122926-20ETF02STRRPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 20ETF02STRRPBF CAD Model

Description

The 20ETF02STRRPBF is a 20A, 200V FRED Pt® Ultrafast Rectifier diode manufactured by Vishay. It is designed for high-frequency applications where fast recovery and low forward voltage drop are crucial. This device is part of Vishay’s FRED Pt (Fast Recovery Epitaxial Diode) family, known for their superior performance in switching power supplies, inverters, and other applications.

Applications

  • Output rectification in switching power supplies
  • Freewheeling diodes in inverters
  • Snubber diodes in motor drives
  • PFC (Power Factor Correction) circuits
  • High-frequency rectifiers

Features

  • Ultrafast recovery time (typically 35 ns)
  • Low forward voltage drop (typically 0.84 V at 20 A)
  • High forward surge current capability
  • Operating junction temperature up to 175°C
  • RoHS compliant and Halogen-free
  • Available in a TO-220AC package

Benefits

  • Reduces switching losses in high-frequency applications.
  • Improves efficiency due to low forward voltage drop.
  • Enhances system reliability with high surge current capability.
  • Enables operation in high-temperature environments.
  • Complies with environmental regulations.

Additional Details

The 20ETF02STRRPBF is designed with epitaxial construction, which results in its ultrafast recovery characteristics. This reduces the reverse recovery current and switching losses, improving overall system efficiency. The low forward voltage drop minimizes power dissipation and reduces heat generation. The high forward surge current capability makes it robust against transient overloads. The TO-220AC package provides good thermal performance and is easy to mount on a heatsink. This rectifier is commonly used in various power electronic applications to improve efficiency and reduce EMI. The “PbF” suffix indicates that the device is lead-free. Proper heatsinking is essential to maintain the junction temperature within the specified limits. The device is suitable for both continuous and discontinuous conduction mode power supplies. Its compact size and high performance make it a valuable component in modern power conversion systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5590 $61.1180
5+ $25.0739 $125.3695
8+ $24.2908 $194.3264
10+ $23.5066 $235.0660
13+ $22.7235 $295.4055
18+ $20.3730 $366.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess