The 1N5263B-TAP is a single Zener diode manufactured by Vishay. It is designed to provide voltage regulation in a variety of electronic circuits. Zener diodes are specifically engineered to operate in the reverse breakdown region, allowing them to maintain a stable voltage across their terminals when subjected to a range of currents.
Applications:
- Voltage regulation in power supplies
- Overvoltage protection
- Voltage clipping
- Reference voltage generation
- Transient voltage suppression
Features:
- DO-204AH (DO-35) package
- Zener Voltage: 33V
- Power Dissipation: 500mW
- Low leakage current
- High surge current capability
Benefits:
- Provides a stable voltage output, ensuring consistent performance of connected circuits.
- Protects sensitive components from voltage spikes and surges, increasing the reliability and lifespan of electronic devices.
- Simple to implement in circuit designs, requiring minimal external components.
- Compact size allows for use in space-constrained applications.
- Cost-effective solution for voltage regulation and protection.
Technical Specifications:
The 1N5263B-TAP has a Zener voltage (Vz) of 33V with a tolerance of ±5%. Its power dissipation is rated at 500mW. The maximum reverse leakage current (Ir) is typically in the microampere range. It is designed to operate over a temperature range of -65°C to +200°C. The device is lead-free and RoHS compliant. The forward voltage drop is typically around 1V.
The DO-204AH package is a standard through-hole package, making it easy to mount on printed circuit boards. The device is commonly used in applications where a stable 33V supply is needed or where overvoltage protection is required for sensitive electronic components. Its robust design and stable performance make it a reliable choice for a wide range of electronic applications.