EN
  • EN
  • DE

1N5225B-TAP

Part No 1N5225B-TAP
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 3V 500MW DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 21 Weeks
Features Zener Diode 3 V 500 mW
Manufacturer Vishay
Series Automotive, AEC-Q101
Package Cut Tape (CT), Tape & Box (TB)
Family Name 1N5225
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1N5225B-TAP-ND, 112-1N5225B-TAPTB, 112-1N5225B-TAPCT
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846490-1N5225B-TAP
Ultra Librarian 3D Model Ultra Librarian 1N5225B-TAP CAD Model

Description

The 1N5225B-TAP is a Zener diode manufactured by Vishay. Zener diodes are specifically designed to maintain a constant voltage across their terminals when reverse biased. This particular model is commonly used for voltage regulation, voltage reference, and surge suppression in various electronic circuits.

Applications:

  • Voltage Regulation
  • Voltage Reference
  • Surge Suppression
  • Clipping Circuits
  • Overvoltage Protection

Features:

  • Glass passivated junction
  • High reliability
  • Tight voltage tolerance
  • Low leakage current
  • Available in various packaging options

Benefits:

  • Provides stable voltage regulation
  • Offers precise voltage reference
  • Protects circuits from voltage spikes
  • Enables accurate clipping of signals
  • Enhances overall circuit performance

Additional Details:

The 1N5225B-TAP has a nominal Zener voltage of 3.0 Volts. Its power dissipation is typically around 500 mW. The diode is characterized by its low reverse leakage current and tight voltage tolerance, making it suitable for applications requiring precise voltage control. It is commonly used in power supplies, instrumentation, and communication equipment. The 'TAP' suffix typically indicates tape and reel packaging for automated assembly processes. The operating temperature range is usually between -65°C and +175°C. The 1N5225B-TAP is a reliable component for maintaining stable voltage levels in a variety of electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess