EN
  • EN
  • DE
  • IT

19MT050XF

Part No 19MT050XF
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 4N-CH 500V 31A MTP  /  Mosfet Array 4 N-Channel (Half Bridge) 500V 31A 1140W Chassis Mount 16-MTP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Vishay General Semiconductor - Diodes Division
Series HEXFET®
Package Bulk
Product Status Obsolete
FET Type 4 N-Channel (Half Bridge)
FET Feature Standard
Drain to Source Voltage (Vdss) 500V
Current - Continuous Drain (Id) @ 25°C 31A
Rds On (Max) @ Id, Vgs 220mOhm @ 19A, 10V
Vgs(th) (Max) @ Id 6V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 160nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 7210pF @ 25V
Power - Max 1140W
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case 16-MTP Module
Supplier Device Package 16-MTP
Base Product Number 19MT050
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names *19MT050XF
Standard Package 15
Win Source Part Number 1034754-19MT050XF
Ultra Librarian 3D Model Ultra Librarian 19MT050XF CAD Model

Description

The HEXFET® 4 N-Channel (Half Bridge) MOSFET array is a bulk-packaged electronic component from Vishay General Semiconductor - Diodes Division.

  • Vdss: 500V
  • Id: 31A @ 25°C
  • Rds On (Max) @ Id, Vgs: 220mOhm @ 19A, 10V
  • Qg @ Vgs: 160nC @ 10V
  • Ciss (Max) @ Vds: 7210pF @ 25V
  • Operating Temperature Range: -40°C to 150°C (TJ)
  • Package: 16-MTP
  • Supplier Device Package: 16-MTP
  • Status: Obsolete
  • RoHS Compliant: No

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
ON Semiconductor
MOSFET N-CH 50V 75A D2PAK-3
Need more? Email Us
Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $15.9010
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.7311
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess