EN
  • EN
  • DE

15ETL06SPBF

Part No 15ETL06SPBF
Manufacturer Vishay
Catalog Custom Parts (0 - A)
Description Diode, Rectifier, Hyperfast, Vr 600V, If 15A, Pkg D2PAK, Config Single, Vf 0.99V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 15 A
Case / Package D2PAK
Element Configuration Single
Forward Current 15 A
Forward Voltage 1.05 V
Height 11.303 mm
Lead Free Lead Free
Length 10.668 mm
Max Operating Temperature 175 °C
Max Repetitive Reverse Voltage (Vrrm) 600 V
Max Surge Current 250 A
Min Operating Temperature -65 °C
Mount Surface Mount, Through Hole
Number of Pins 2
Peak Non-Repetitive Surge Current 250 A
Peak Reverse Current 10 µA
Radiation Hardening No
Recovery Time 270 ns
Reverse Recovery Time 270 ns
Reverse Voltage (DC) 600 V
RoHS Compliant
Width 4.826 mm
Win Source Part Number 1230017-15ETL06SPBF
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 15ETL06SPBF CAD Model

Description

The 15ETL06SPBF is a custom part that is designed for various applications manufactured by Vishay.

  • Length: 10.668 mm
  • Width: 4.826 mm
  • Height: 11.303 mm
  • Package: D2PAK
  • Lead-Free: Yes
  • Mounting: Surface Mount or Through-Hole
  • RoHS: Compliant
  • Temperature Range: -65°C to 175°C
  • Element Configuration: Single
  • Max Surge Current: 250 A
  • Average Rectified Current: 15 A
  • Peak Non-Repetitive Surge Current: 250 A
  • Peak Reverse Current: 10 µA
  • Max Repetitive Reverse Voltage (Vrrm): 600 V
  • Reverse Voltage (DC): 600 V
  • Recovery Time: 270 ns

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess