EN
  • EN
  • DE

134D106X9125C6

Part No 134D106X9125C6
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 10UF 10% 125V AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 10 µF
Tolerance ±10%
Voltage - Rated 125 V
Type Hermetically Sealed
ESR (Equivalent Series Resistance) 5.5Ohm
Temperature Range - Operating -55°C ~ 200°C
Mounting Type Through Hole
Case / Package Axial, Can
Size / Dimension 0.203" Dia x 0.453" L (5.16mm x 11.51mm)
Manufacturer Size Code C
Features Wet Tantalum
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1526984-134D106X9125C6
Ultra Librarian 3D Model Ultra Librarian 134D106X9125C6 CAD Model

Description

N

You May Also Be Interested in

Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess