EN
  • EN
  • DE

10TQ045PBF

Part No 10TQ045PBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Schottky Rectifier, 10 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1121094-10TQ045PBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 10TQ045PBF CAD Model

Description

The 10TQ045PBF is a Schottky rectifier diode manufactured by Vishay. It is designed for high-frequency switching applications where low forward voltage drop and fast recovery times are critical. This diode is part of Vishay's extensive line of power semiconductors, known for their efficiency and reliability.

Applications

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes
  • Polarity protection
  • Solar panel applications
  • Battery chargers

Features

  • Low forward voltage drop
  • Fast switching speed
  • High surge current capability
  • Pb-free (PBF suffix indicates RoHS compliance)
  • Operating temperature range suitable for demanding environments
  • Low reverse leakage current

Benefits

  • Improves efficiency in power conversion circuits
  • Reduces power dissipation and heat generation
  • Enhances system reliability due to its robust design
  • Complies with environmental regulations
  • Suitable for high-frequency applications
  • Provides effective protection against reverse polarity

Additional Details

The 10TQ045PBF has a maximum average forward current of 10A and a peak repetitive reverse voltage of 45V. The forward voltage drop is typically around 0.5V at the rated current. The diode is typically packaged in a TO-220 or similar package for efficient heat dissipation. The datasheet provides detailed information about its electrical characteristics, thermal resistance, and mechanical dimensions. Proper heatsinking is often required to maintain the diode's operating temperature within its specified limits. The PBF suffix indicates that the device is lead-free and compliant with RoHS regulations, making it suitable for environmentally conscious applications. The fast recovery time minimizes switching losses and improves overall system performance.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess