EN
  • EN
  • DE

FZ06BIA045FH

Part No FZ06BIA045FH
Manufacturer Vincotech
Catalog Miscellaneous
Description flowSOL 0 BI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vincotech
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823661-FZ06BIA045FH
Ultra Librarian 3D Model Ultra Librarian FZ06BIA045FH CAD Model

Description

The FZ06BIA045FH is a power module manufactured by Vincotech. It is designed for use in a variety of power electronic applications where efficient and reliable power conversion is required.

Applications

  • Motor Drives: Used in industrial motor drives to control the speed and torque of electric motors.
  • Inverters: Employed in solar inverters to convert DC power from solar panels into AC power for grid connection.
  • UPS Systems: Integrated into Uninterruptible Power Supply (UPS) systems to provide backup power in case of grid failures.
  • Welding Equipment: Utilized in welding machines to provide precise control over the welding current and voltage.
  • Power Supplies: Incorporated into various types of power supplies, including those for industrial equipment and telecom applications.

Features

  • Low Inductance Design: Minimizes switching losses and improves efficiency.
  • High Power Density: Offers high power handling capability in a compact package.
  • Integrated Temperature Sensor: Allows for accurate temperature monitoring and protection.
  • Robust Insulation: Provides high voltage isolation between the power terminals and the base plate.
  • Press-fit Technology: Simplifies assembly and improves reliability.

Benefits

  • Increased Efficiency: Reduces energy consumption and lowers operating costs.
  • Improved Reliability: Ensures stable and reliable operation, minimizing downtime.
  • Simplified System Design: Facilitates easy integration into various applications.
  • Enhanced Thermal Performance: Allows for efficient heat dissipation, extending the lifespan of the module.
  • Reduced System Size: Enables the development of compact power electronic systems.

Additional Details

The FZ06BIA045FH typically includes components such as IGBTs (Insulated Gate Bipolar Transistors) and diodes configured in a specific topology suitable for the target application. The module's technical specifications include voltage and current ratings, switching frequencies, and thermal resistance. It's crucial to consult the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $120.2413 $120.2413
2+ $116.3628 $232.7256
3+ $112.4843 $337.4529
4+ $100.8477 $403.3908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess