EN
  • EN
  • DE

NL12KT271

Part No NL12KT271
Manufacturer Viking Tech
Catalog OEM Parts (M - N)
Description 1812 10% 270UH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004212-NL12KT271
Categories OEM Parts(M-N)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL12KT271 CAD Model

Description

The NL12KT271 is a thick film chip resistor manufactured by Viking Tech. This resistor is designed for surface mount technology (SMT) applications and offers stable performance in various electronic circuits. It is commonly used for current limiting, voltage division, and pull-up/pull-down resistor functions.

Applications:

  • Current limiting in LED circuits
  • Voltage division in sensor circuits
  • Pull-up/pull-down resistors in digital logic circuits
  • Signal termination in communication circuits
  • Power supply circuits
  • General-purpose circuit applications

Features:

  • Thick film resistor: Provides stable and reliable resistance.
  • Surface mount technology (SMT): Designed for automated assembly.
  • Small size: Compact design for space-saving applications.
  • High stability: Offers stable performance under varying environmental conditions.
  • Wide resistance range: Available in various resistance values to suit different applications.
  • RoHS compliant: Environmentally friendly design.

Benefits:

  • Stable performance: Reliable resistance ensures consistent circuit operation.
  • Automated assembly: SMT design simplifies manufacturing processes.
  • Compact design: Space-saving form factor allows for denser circuit layouts.
  • Versatile applications: Suitable for a wide range of electronic circuit applications.
  • Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The NL12KT271 thick film chip resistor is designed for surface mount technology (SMT), allowing for automated assembly and efficient use of board space. Its thick film construction provides stable and reliable resistance, ensuring consistent circuit operation. The resistor is available in various resistance values, making it suitable for a wide range of applications, including current limiting, voltage division, and pull-up/pull-down resistor functions. Its small size and RoHS compliance make it a versatile and environmentally friendly choice for modern electronic circuit designs. The part number decodes to a 0603 package size, 270 ohms resistance, and 1% tolerance.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess