EN
  • EN
  • DE

AR03BTCX3600

Part No AR03BTCX3600
Manufacturer Viking Tech
Catalog Chip Resistor - Surface Mount
Description 0603 0.1% TCR25 1/10W 360?
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0603
Lead Free Yes
Power Rating 100 mW
Resistance 360 Ω
Win Source Part Number 1045906-AR03BTCX3600
Categories Chip Resistor - Surface Mount
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AR03BTCX3600 CAD Model

Description

The AR03BTCX3600 is a surface-mount chip resistor manufactured by Viking Tech. As part of the AR series, it offers high reliability and precision. The '3600' in the part number most likely indicates a resistance value of 360 ohms, with 'BTC' probably signifying a 0.1% tolerance.

Applications:

  • Precision current sensing circuits
  • High-accuracy voltage dividers
  • Reference resistors in measurement equipment
  • Feedback resistors in precision amplifiers
  • Applications requiring stable and accurate resistance values

Features:

  • Surface mount technology (SMT) compatible
  • Precise resistance value of 360 Ohms
  • Ultra-tight tolerance (possibly 0.1%) ensures accuracy
  • High stability under varying environmental conditions
  • Compact size for high-density circuit layouts

Benefits:

  • Reduced assembly costs due to automated SMT placement
  • Improved circuit performance through accurate resistance
  • Stable and reliable operation over a wide temperature range
  • Minimized errors in precision measurement applications
  • Space-saving design enables smaller and more compact devices

Additional Details:

Typically, AR series resistors have power ratings between 1/16W and 1/10W, but the exact value should be confirmed in the datasheet. The resistor likely uses a thin-film resistive element on a ceramic substrate for optimal stability. The termination is usually a nickel barrier with solder plating for reliable solderability. The '03' in the part number likely refers to a standardized resistor size (e.g., 0603, 0805). It is crucial to verify the exact dimensions and power rating in the official product documentation.

You May Also Be Interested in

Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess