EN
  • EN
  • DE

V48C48M150B

Part No V48C48M150B
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 48V 150W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Isolated Module DC DC Converter 1 Output 48V - - 3.13A 36V - 75V Input
Manufacturer Vicor Corporation
Series MICRO (150W)
Package Bulk
Operating Temperature Range -55°C ~ 100°C
Mounting Through Hole
Package Quarter Brick
Family Name V48C48M150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938524-V48C48M150B
Ultra Librarian 3D Model Ultra Librarian V48C48M150B CAD Model

Description

The V48C48M150B is a DC-DC converter module manufactured by Vicor Corporation. This module is part of Vicor's comprehensive range of power components, designed for high-efficiency power conversion in various applications.

Applications

  • Industrial automation systems
  • Telecommunications equipment
  • Aerospace and defense systems
  • Transportation systems
  • Distributed power architectures

Features

  • High Efficiency: Designed for high power conversion efficiency, minimizing heat dissipation.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, providing flexibility in system design.
  • Isolated Output: Provides electrical isolation between the input and output, enhancing safety and system integrity.
  • Compact Size: Optimized for high power density, allowing for space-saving designs.
  • Comprehensive Protection Features: Includes over-voltage, over-current, and over-temperature protection.

Benefits

  • Reduced Power Consumption: High efficiency minimizes energy waste and lowers operating costs.
  • Enhanced System Reliability: Robust design and protection features ensure reliable operation in harsh environments.
  • Simplified System Design: Easy integration into existing power architectures.
  • Increased Power Density: Compact size allows for more power in a smaller space.
  • Improved Safety: Isolation enhances safety by preventing ground loops and reducing the risk of electrical shock.

Specifications

While specific details should be obtained from the Vicor datasheet for the V48C48M150B, typical specifications include:

  • Input Voltage Range: 36-75 VDC
  • Output Voltage: 48 VDC
  • Output Power: 150W
  • Efficiency: Typically around 90%
  • Isolation Voltage: 2250 VDC
  • Operating Temperature Range: -40°C to +100°C
  • Protection: Over-voltage, Over-current, Over-temperature

The Vicor V48C48M150B DC-DC converter is a reliable and high-performance solution for demanding power conversion applications. Always refer to the manufacturer's datasheet for complete and accurate specifications.

You May Also Be Interested in

Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess