EN
  • EN
  • DE

QPI-12LZ

Part No QPI-12LZ
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount Accessories
Description EMI FILTER VI CHIP 48V 7A LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - Board Mount Power Supply Accessories
Mfr Vicor Corporation
Series Picor® QuietPower®
Package Tube
Product Status Active
Accessory Type Input EMI Filter
For Use With/Related Products VICOR V-I Chip™ DC DC Converters
Base Product Number QPI-12
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
California Prop 65 Warning Information
Win Source Part Number 890596-QPI-12LZ
Ultra Librarian 3D Model Ultra Librarian QPI-12LZ CAD Model

Description

The 890596-QPI-12LZ is an input EMI filter accessory from Vicor Corporation.

  • Application: VICOR V-I Chip™ DC DC Converters
  • Series: Picor® QuietPower®
  • Packaging: tube
  • Standard Package: 40 pieces
  • Win Source Part Number: 890596-QPI-12LZ
  • ECCN: EAR99
  • MSL: 3
  • REACH: not applicable
  • HTSUS: 8542.39.0001
  • California Prop 65: not applicable

You May Also Be Interested in

Vicor Corporation
FIAM "H" M270 3A LP SLOT
Lowest to $594.2857
Vicor Corporation
VE-HAMD-EM ROHS
Need more? Email Us
Vicor Corporation
HB VE-HAM-ML ROHS
Lowest to $679.3287
Vicor Corporation
IC HOT SWAP EMI FILTER 16LGA
Need more? Email Us
Vicor Corporation
FILTER 48V, 14A ACTIVE EMI
Need more? Email Us
Vicor Corporation
VI-A33-CQ 48V/400W IAM
Need more? Email Us
Vicor Corporation
HB VE-HAM-IL ROHS
Need more? Email Us
Vicor Corporation
MOD HARMONIC ATTENUATOR
Lowest to $40.3395
Vicor Corporation
VI-RAM RIPPLE ATTENUATOR MODULE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4215 $67.2645
7+ $18.3972 $128.7804
10+ $17.8223 $178.2230
14+ $17.2473 $241.4622
18+ $16.6724 $300.1032
24+ $14.9477 $358.7448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess