EN
  • EN
  • DE

FARM2C21

Part No FARM2C21
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount Accessories
Description FARM2 "C" 1KW LP SLOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - Board Mount Power Supply Accessories
Mfr Vicor Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Affected
California Prop 65 Warning Information
Win Source Part Number 590827-FARM2C21
Ultra Librarian 3D Model Ultra Librarian FARM2C21 CAD Model

Description

The 590827-FARM2C21 is a board mount power supply accessory from Vicor Corporation.

  • Package: Bulk
  • Package Quantity: 1 piece
  • Status: Active
  • Manufacturer: Vicor Corporation
  • REACH: Affected
  • California Prop 65: Compliant

You May Also Be Interested in

Vicor Corporation
URAM "M" 20A LP SLOT
Lowest to $252.5344
Vicor Corporation
VI-AWW-EU 24V 200W IAM
Need more? Email Us
Vicor Corporation
VI-RAM RIPPLE ATTENUATOR MODULE
Need more? Email Us
Vicor Corporation
HB VE-HAM-ML ROHS
Lowest to $679.3287
Vicor Corporation
HB VE-HAM-IL ROHS
Need more? Email Us
Bel Power Solutions
DC-DC INP FILTER 6A
Need more? Email Us
Vicor Corporation
VE-HAMD-EM ROHS
Need more? Email Us
Vicor Corporation
FRONT END MODULE 9-PIN BRICK
Need more? Email Us
Vicor Corporation
VI-A11-CU 24V/200W IAM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess