EN
  • EN
  • DE

RG2012N-914-B-T1

Part No RG2012N-914-B-T1
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Description RES SMD 910K OHM 0.1% 1/8W 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Susumu
Series RG
Packaging Reel package
Part Status Obsolete(EOL)
Resistance (Ohms) 910k
Tolerance ±0.1%
Power (Watts) 0.125W, 1/8W
Composition Thin Film
Features Anti-Sulfur, Automotive AEC-Q200
Temperature Coefficient ±10ppm/°C
Operating Temperature Range -55°C ~ 155°C
Package 0805
Manufacturer Package 0805
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Maximum) 0.020" (0.50mm)
Number of Terminations 2
Win Source Part Number 762324-RG2012N-914-B-T1
Popularity Medium
Supply and Demand Status Limited
Introduction Date September 09, 2004
ECCN EAR99
Country of Origin China, Japan
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian RG2012N-914-B-T1 CAD Model

Description

The RG2012N-914-B-T1 is a thin film chip resistor manufactured by Susumu. This resistor is designed for precision applications requiring high stability, tight tolerance, and low noise. The RG series from Susumu is known for its superior performance compared to standard thick film resistors.

Applications

  • Precision analog circuits
  • Sensor signal conditioning
  • Medical instrumentation
  • Audio equipment
  • Test and measurement equipment
  • High-accuracy voltage dividers
  • Current sensing circuits

Features

  • Thin Film Technology: Provides excellent stability and low noise.
  • Tight Tolerance: Offers a precise resistance value with a tolerance of ±0.1%.
  • Low Temperature Coefficient of Resistance (TCR): Maintains stable resistance over a wide temperature range (typically ±25 ppm/°C).
  • Small Size: 0805 package (2.0 x 1.25 mm) suitable for compact designs.
  • High Reliability: Designed for long-term stability and dependable performance.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Benefits

  • Accurate Resistance Value: Ensures precise performance in critical circuits.
  • Stable Performance: Minimizes resistance drift due to temperature variations.
  • Low Noise: Reduces noise interference in sensitive applications.
  • Long-Term Reliability: Provides consistent performance over time.
  • Compact Design: Allows for use in space-constrained applications.

Additional Details

The RG2012N-914-B-T1 has a resistance value of 910 kΩ. The thin film construction provides superior performance compared to thick film resistors in terms of tolerance, TCR, and noise. It is suitable for applications where precision and stability are paramount, such as in high-end audio amplifiers, precision instrumentation, and medical devices. Designers should consult the Susumu datasheet for detailed specifications, including power rating, voltage rating, and soldering recommendations, to ensure optimal performance and reliability in their application. Proper handling and storage procedures should be followed to maintain the resistor's integrity. These resistors are often used in circuits requiring precise gain setting, accurate voltage division, and stable current sensing.

You May Also Be Interested in

Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess